Texas Instruments OPA369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA369AIDCKR

Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 5-SC70 -40 to 85
Request a Quote
Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA369 is a single-channel, ultra-low-power operational amplifier designed for battery-powered applications, operating from 1.8V to 5.5V with a quiescent current of 800nA and true rail-to-rail input/output capability. It features a zero-crossover input stage to eliminate distortion at low voltages, a gain-bandwidth product of 12kHz, an input offset voltage of 250µV max at 25°C, and an offset drift of 0.4mV/°C. It is packaged in an SC70-5 surface-mount package measuring 2.2mm × 2.5mm × 1.2mm and operates over a temperature range of -40°C to +85°C. Electrostatic discharge ratings are 4000V HBM, 1000V CDM, and 200V MM.

Datasheet Summary
Powered by GS/AI

The OPA369 is a single-channel, ultra-low-power operational amplifier designed for battery-powered applications, operating from 1.8V to 5.5V with a quiescent current of 800nA and true rail-to-rail input/output capability. It features a zero-crossover input stage to eliminate distortion at low voltages, a gain-bandwidth product of 12kHz, an input offset voltage of 250µV max at 25°C, and an offset drift of 0.4mV/°C. It is packaged in an SC70-5 surface-mount package measuring 2.2mm × 2.5mm × 1.2mm and operates over a temperature range of -40°C to +85°C. Electrostatic discharge ratings are 4000V HBM, 1000V CDM, and 200V MM.

Suppliers

Company
Product
Description
Supplier Links
OPA369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier - OPA369AIDCKR - Texas Instruments
Dallas, TX, United States
OPA369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier
OPA369AIDCKR
OPA369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA369AIDCKR
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 5-SC70 -40 to 85

1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 5-SC70 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25252-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25252-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25252-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25252-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25252-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25252-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25252-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25252-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25252-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR - 026108-OPA369AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR
026108-OPA369AIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR 026108-OPA369AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 026108-OPA369AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.005 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 250μV Family Name: OPA369 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 800nA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 12kHz Alternative Parts (Cross-Reference): MAX4484AXK; MAX4484AXK+; AZV321KSTR-E1; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026108-OPA369AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 250μV
Family Name: OPA369
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 800nA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12kHz
Alternative Parts (Cross-Reference): MAX4484AXK; MAX4484AXK+; AZV321KSTR-E1;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.8V 12kHz Operational Amplifier IC
687-OPA369AIDCKR
1.8V 12kHz Operational Amplifier IC 687-OPA369AIDCKR
1.8V Op Amp, 12kHz BW, 100dB CMRR, Rail-to-Rail Product overview: OPA369AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 12kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 12kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA369AIDCKR can be used for catalog matching and distributor lookup.

1.8V Op Amp, 12kHz BW, 100dB CMRR, Rail-to-Rail Product overview: OPA369AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 12kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 12kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA369AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA369AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA369AIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA369AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA369AIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA369AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA369AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA369AIDCKR
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
No. Of Amplifiers Texas Instruments - 87W8962 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
87W8962
No. Of Amplifiers Texas Instruments 87W8962
No. of Amplifiers:1 Amplifier; Bandwidth:12kHz; Slew Rate:0.005V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:12kHz; Slew Rate:0.005V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, 12Khz, 0.005V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 26AJ7827 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 12Khz, 0.005V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
26AJ7827
Op-Amp, 12Khz, 0.005V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 26AJ7827
OP-AMP, 12KHZ, 0.005V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:12kHz; Slew Rate:0.005V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 12KHZ, 0.005V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:12kHz; Slew Rate:0.005V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA369AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA369AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA369AIDCKR
Operational Amplifiers - Op Amps OPA369AIDCKR
Operational Amplifiers - Op Amps 1.8V,700nA,0-Cross over R-R I/O Op Amp

Operational Amplifiers - Op Amps 1.8V,700nA,0-Cross over R-R I/O Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA369AIDCKR 296-25252-6-ND 026108-OPA369AIDCKR 687-OPA369AIDCKR OPA369AIDCKR OPA369AIDCKR OPA369AIDCKR 87W8962 OPA369AIDCKR OPA369AIDCKR
Product Name OPA369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKR 1.8V 12kHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 volts
VOS 0.7500 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1.2 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data