Texas Instruments OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA363AID

Description
1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown - OPA363AID - Texas Instruments
Dallas, TX, United States
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown
OPA363AID
OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown OPA363AID
1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp with Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13880-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13880-5-ND
Instrumentation, Op Amps, Buffer Amps 296-13880-5-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - OPA363AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
7MHz 5.5V SOIC Operational Amplifier IC
687-OPA363AID
7MHz 5.5V SOIC Operational Amplifier IC 687-OPA363AID
1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA363AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363AID can be used for catalog matching and distributor lookup.

1-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 8-SOIC Product overview: OPA363AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363AID - 1233674-OPA363AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363AID
1233674-OPA363AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363AID 1233674-OPA363AID
Manufacturer: Texas Instruments Win Source Part Number: 1233674-OPA363AID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233674-OPA363AID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA363AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA363AID
Instrumentation, OP Amps, Buffer Amps OPA363AID
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT 8SOIC - 815-OPA363AID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8SOIC
815-OPA363AID
IC OPAMP GP 1 CIRCUIT 8SOIC 815-OPA363AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA363AID
Operational Amplifiers - Op Amps OPA363AID
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp w/Shutdown

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp w/Shutdown

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA363AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA363AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA363AID
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA363AID 296-13880-5-ND OPA363AID 687-OPA363AID 1233674-OPA363AID OPA363AID 815-OPA363AID OPA363AID OPA363AID
Product Name OPA363 1.8V, High CMR, RRIO Op Amp with Shutdown Instrumentation, Op Amps, Buffer Amps 7MHz 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363AID Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 8SOIC Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 volts
VOS 0.5000 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers