Texas Instruments OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AIDBVR

Description
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23
Request a Quote Datasheet
Description
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier - OPA365AIDBVR - Texas Instruments
Dallas, TX, United States
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier
OPA365AIDBVR
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AIDBVR
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23

2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR - 026102-OPA365AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR
026102-OPA365AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR 026102-OPA365AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 026102-OPA365AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 25 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Family Name: OPA365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V Operating Supply Current: 4.6mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 50MHz Alternative Parts (Cross-Reference): MAX4174ANEUK; MAX4174BLEUK; MAX4175BEEUK-T; MAX4175BEEUK+T; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Thailand, China Country of Origin: China, Thailand Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 026102-OPA365AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 25 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Family Name: OPA365
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 4.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 50MHz
Alternative Parts (Cross-Reference): MAX4174ANEUK; MAX4174BLEUK; MAX4175BEEUK-T; MAX4175BEEUK+T;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: Thailand, China
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control, Audio

Buy Now Datasheet
Singapore, Singapore
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC
687-OPA365AIDBVR
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC 687-OPA365AIDBVR
50MHz Op Amp, 2.2V-5.5V, Rail-to-Rail, 10pA Ib, SOT-23 Product overview: OPA365AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AIDBVR can be used for catalog matching and distributor lookup.

50MHz Op Amp, 2.2V-5.5V, Rail-to-Rail, 10pA Ib, SOT-23 Product overview: OPA365AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20645-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20645-6-ND
Instrumentation, Op Amps, Buffer Amps 296-20645-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20645-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20645-2-ND
Instrumentation, Op Amps, Buffer Amps 296-20645-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20645-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20645-1-ND
Instrumentation, Op Amps, Buffer Amps 296-20645-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amps - 2264877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264877
Op Amps 2264877
Texas Instruments OPA365AIDBVR

Texas Instruments OPA365AIDBVR

Supplier's Site
Op Amps - 2264878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264878
Op Amps 2264878
Texas Instruments OPA365AIDBVR

Texas Instruments OPA365AIDBVR

Supplier's Site
Op Amps - 2264878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264878P
Op Amps 2264878P
Texas Instruments OPA365AIDBVR

Texas Instruments OPA365AIDBVR

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - OPA365AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA365AIDBVR
Operational Amplifier/Comparator >> Operational Amplifier OPA365AIDBVR
0.2pA Single 50MHz SOT-23-5 Operational Amplifier ROHS

0.2pA Single 50MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA365AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA365AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA365AIDBVR
Operational Amplifiers - Op Amps OPA365AIDBVR
Operational Amplifiers - Op Amps 2.2V 50MHz Low Noise Single Supply

Operational Amplifiers - Op Amps 2.2V 50MHz Low Noise Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA365AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA365AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA365AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA365AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4571 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4571
Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4571
OP-AMP, 50MHZ, 25V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 50MHZ, 25V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA365AIDBVR 026102-OPA365AIDBVR 687-OPA365AIDBVR 296-20645-6-ND 2264877 OPA365AIDBVR OPA365AIDBVR OPA365AIDBVR OPA365AIDBVR OPA365AIDBVR OPA365AIDBVR 28AH4571
Product Name OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVR 50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Operational Amplifier/Comparator >> Operational Amplifier Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 50Mhz, 25V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts 2.2 volts
Quiescent Current (IQ) 5000 microamps
GBW 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Slew Rate 25 V/µs 25 V/µs 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs
Unlock Full Specs
to access all available technical data