Texas Instruments OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier OPA301AIDBVT

Description
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier - OPA301AIDBVT - Texas Instruments
Dallas, TX, United States
OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier
OPA301AIDBVT
OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier OPA301AIDBVT
Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125

Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVT - 004272-OPA301AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVT
004272-OPA301AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVT 004272-OPA301AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 004272-OPA301AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 80 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 9.5mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 150MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004272-OPA301AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 80 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 150MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150MHz 80V SOT-23 Operational Amplifier IC
687-OPA301AIDBVT
150MHz 80V SOT-23 Operational Amplifier IC 687-OPA301AIDBVT
150MHz Op Amp, 80V/µs Slew Rate, CMOS, SOT-23 Product overview: OPA301AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA301AIDBVT can be used for catalog matching and distributor lookup.

150MHz Op Amp, 80V/µs Slew Rate, CMOS, SOT-23 Product overview: OPA301AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 80V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 80V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA301AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2525520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525520P
Op Amps 2525520P
Texas Instruments OPA301AIDBVT

Texas Instruments OPA301AIDBVT

Supplier's Site
Op Amps - 2525520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525520
Op Amps 2525520
Texas Instruments OPA301AIDBVT

Texas Instruments OPA301AIDBVT

Supplier's Site
Op Amps - 2525519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525519
Op Amps 2525519
Texas Instruments OPA301AIDBVT

Texas Instruments OPA301AIDBVT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-16905-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16905-1-ND
Instrumentation, Op Amps, Buffer Amps 296-16905-1-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16905-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16905-2-ND
Instrumentation, Op Amps, Buffer Amps 296-16905-2-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16905-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16905-6-ND
Instrumentation, Op Amps, Buffer Amps 296-16905-6-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
 - OPA301AIDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA301AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA301AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
IC OPAMP VFB 150MHZ SOT23-5 - 815-OPA301AIDBVT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 150MHZ SOT23-5
815-OPA301AIDBVT
IC OPAMP VFB 150MHZ SOT23-5 815-OPA301AIDBVT
IC OPAMP VFB 150MHZ SOT23-5

IC OPAMP VFB 150MHZ SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA301AIDBVT
High Speed Operational Amplifiers OPA301AIDBVT
High Speed Operational Amplifiers Lo-Noise Hi-Speed 16-Bit Accurate CMOS

High Speed Operational Amplifiers Lo-Noise Hi-Speed 16-Bit Accurate CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA301AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA301AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA301AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA301AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA301AIDBVT
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
Op-Amp, 150Mhz, 80V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4540 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 150Mhz, 80V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4540
Op-Amp, 150Mhz, 80V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4540
OP-AMP, 150MHZ, 80V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:150MHz; Slew Rate:80V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 150MHZ, 80V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:150MHz; Slew Rate:80V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Rochester Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA301AIDBVT 004272-OPA301AIDBVT 687-OPA301AIDBVT 2525520P 296-16905-1-ND OPA301AIDBVT OPA301AIDBVT 815-OPA301AIDBVT OPA301AIDBVT OPA301AIDBVT OPA301AIDBVT 28AH4540
Product Name OPA301 Low-Noise, High-Speed,16-Bit Accurate CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA301AIDBVT 150MHz 80V SOT-23 Operational Amplifier IC Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP VFB 150MHZ SOT23-5 High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 150Mhz, 80V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Quiescent Current (IQ) 12000 microamps
GBW 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Linear Comparator IC - 692-AMC23C11DWVR - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3 to 27 volts
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details