Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 060909-OPA378AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.4 V/μs
Current - Input Bias: 150pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 125μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Precision Op Amp, 900kHz GBW, 50uV Vos, 100dB CMRR, 5.5V, SC-88 Product overview: OPA378AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA378AIDCKR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 50uV Offset-Max, CMOS, PDSO5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Precision Amplifiers Lo Noise 50uV R-R Inp/Out Prec Op Amp
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP CHOPPER 900KHZ SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA378AIDCKR | 060909-OPA378AIDCKR | 687-OPA378AIDCKR | OPA378AIDCKR | 296-48325-6-ND | OPA378AIDCKR | OPA378AIDCKR | OPA378AIDCKR | OPA378AIDCKR | 815-OPA378AIDCKR | OPA378AIDCKR |
| Product Name | OPA378 Low-Noise, 900kHz, RRIO, Precision Operational Amplifier, Zer?-Drift Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA378AIDCKR | 900kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CHOPPER 900KHZ SC70-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | 2.2 volts | ||||||
| VOS | 0.0500 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts | |||||||
| Quiescent Current (IQ) | 150 microamps | ||||||||||
| CMRR | 100 dB |