Texas Instruments OPA376 Precision, Low Noise, Low Iq Operational Amplifier OPA376AIDBVT

Description
Precision, Low Noise, Low Iq Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
Precision, Low Noise, Low Iq Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA376AIDBVT is a single-channel, precision operational amplifier with e-trim technology, offering low noise (7.5 nV/√Hz at 1 kHz), low offset voltage (5 μV typical), and a gain bandwidth product of 5.5 MHz. It operates from a single supply of 2.2 V to 5.5 V with rail-to-rail input and output capability, and a quiescent current of 760 μA typical. The device is packaged in a 5-pin SOT-23 with dimensions of 2.90 mm × 1.60 mm and is specified for operation from −40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA376AIDBVT is a single-channel, precision operational amplifier with e-trim technology, offering low noise (7.5 nV/√Hz at 1 kHz), low offset voltage (5 μV typical), and a gain bandwidth product of 5.5 MHz. It operates from a single supply of 2.2 V to 5.5 V with rail-to-rail input and output capability, and a quiescent current of 760 μA typical. The device is packaged in a 5-pin SOT-23 with dimensions of 2.90 mm × 1.60 mm and is specified for operation from −40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA376 Precision, Low Noise, Low Iq Operational Amplifier - OPA376AIDBVT - Texas Instruments
Dallas, TX, United States
OPA376 Precision, Low Noise, Low Iq Operational Amplifier
OPA376AIDBVT
OPA376 Precision, Low Noise, Low Iq Operational Amplifier OPA376AIDBVT
Precision, Low Noise, Low Iq Operational Amplifier 5-SOT-23 -40 to 125

Precision, Low Noise, Low Iq Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21982-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21982-1-ND
Instrumentation, Op Amps, Buffer Amps 296-21982-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21982-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21982-6-ND
Instrumentation, Op Amps, Buffer Amps 296-21982-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21982-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21982-2-ND
Instrumentation, Op Amps, Buffer Amps 296-21982-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDBVT - 060908-OPA376AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDBVT
060908-OPA376AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDBVT 060908-OPA376AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 060908-OPA376AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V Operating Supply Current: 760μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060908-OPA376AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5MHz 760uA SOT-23 Operational Amplifier IC
687-OPA376AIDBVT
5.5MHz 760uA SOT-23 Operational Amplifier IC 687-OPA376AIDBVT
Precision Op Amp, 5.5MHz BW, 25uV Vos, 7.5nV/rtHz, 760uA, SOT-23 Product overview: OPA376AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 760uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 760uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA376AIDBVT can be used for catalog matching and distributor lookup.

Precision Op Amp, 5.5MHz BW, 25uV Vos, 7.5nV/rtHz, 760uA, SOT-23 Product overview: OPA376AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 760uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 760uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA376AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 459550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
459550
Op Amps 459550
Texas Instruments OPA376AIDBVT

Texas Instruments OPA376AIDBVT

Supplier's Site
Op Amps - 459550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
459550P
Op Amps 459550P
Texas Instruments OPA376AIDBVT

Texas Instruments OPA376AIDBVT

Supplier's Site
Op Amps - 1218317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1218317
Op Amps 1218317
Texas Instruments OPA376AIDBVT

Texas Instruments OPA376AIDBVT

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA376AIDBVT
Precision Amplifiers OPA376AIDBVT
Precision Amplifiers Prec Low Noise Low Iq Op Amp

Precision Amplifiers Prec Low Noise Low Iq Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA376AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA376AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA376AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA376AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA376AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA376AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA376AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA376AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4576 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4576
Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4576
OP-AMP, 5.5MHZ, 2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 5.5MHZ, 2V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; Msl Texas Instruments - 33AH4606 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; Msl Texas Instruments
33AH4606
Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; Msl Texas Instruments 33AH4606
OP-AMP, 5.5MHZ, 2V/US, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP-AMP, 5.5MHZ, 2V/US, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA376AIDBVT 296-21982-1-ND 060908-OPA376AIDBVT 687-OPA376AIDBVT 459550 459550P OPA376AIDBVT OPA376AIDBVT OPA376AIDBVT OPA376AIDBVT 28AH4576
Product Name OPA376 Precision, Low Noise, Low Iq Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDBVT 5.5MHz 760uA SOT-23 Operational Amplifier IC Op Amps Op Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 5.5Mhz, 2V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 3 to 5 volts 2.2 volts
VOS 0.0250 millivolts 0.0050 millivolts 0.0050 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208NSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details