Texas Instruments OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA340UA/2K5

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA340UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA340UA/2K5
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA340UA/2K5
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39126-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39126-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39126-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39126-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39126-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39126-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39126-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39126-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39126-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5MHz SOIC Operational Amplifier IC
687-OPA340UA/2K5
Low-Power 5.5MHz SOIC Operational Amplifier IC 687-OPA340UA/2K5
5.5MHz Op Amp, Single, Rail-to-Rail, Low Power, 8-SOIC Product overview: OPA340UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340UA/2K5 can be used for catalog matching and distributor lookup.

5.5MHz Op Amp, Single, Rail-to-Rail, Low Power, 8-SOIC Product overview: OPA340UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5 - 142497-OPA340UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5
142497-OPA340UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5 142497-OPA340UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 142497-OPA340UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Family Name: OPA340 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Alternative Parts (Cross-Reference): AD8531ARZ-REEL; MCP6V26T-E/SN; MCP6V26-E/SN; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142497-OPA340UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Family Name: OPA340
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): AD8531ARZ-REEL; MCP6V26T-E/SN; MCP6V26-E/SN;
Introduction Date: March 11, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA340UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA340UA/2K5
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA340UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA340UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 5.5Mhz, 6V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7816 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 5.5Mhz, 6V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7816
Op-Amp, 5.5Mhz, 6V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7816
OP-AMP, 5.5MHZ, 6V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 5.5MHZ, 6V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - OPA340UA/2K5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA340UA/2K5
Operational Amplifier/Comparator >> Precision OpAmps OPA340UA/2K5
5.5MHz 0.2pA Single SOIC-8 Precision OpAmps ROHS

5.5MHz 0.2pA Single SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA340UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA340UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA340UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA340UA/2K5
Operational Amplifiers - Op Amps OPA340UA/2K5
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA340UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA340UA/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 17168471 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17168471
Linear Amplifier IC 17168471
OPERATIONAL AMPLIFIER, SOIC-8, 1 AMPLIFIER, BANDWIDTH:5.5MHZ, SLEW RATE:6V/S, SUPPLY VOLTAGE RANGE:2.7V TO 5.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40C. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, SOIC-8, 1 AMPLIFIER, BANDWIDTH:5.5MHZ, SLEW RATE:6V/S, SUPPLY VOLTAGE RANGE:2.7V TO 5.5V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:-40C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA340UA/2K5 296-39126-2-ND 687-OPA340UA/2K5 142497-OPA340UA/2K5 OPA340UA/2K5 OPA340UA/2K5 26AJ7816 OPA340UA/2K5 OPA340UA/2K5 OPA340UA/2K5 OPA340UA/2K5 17168471
Product Name OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Instrumentation, Op Amps, Buffer Amps Low-Power 5.5MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 5.5Mhz, 6V/us, Soic-8; No. Of Amplifiers Texas Instruments Operational Amplifier/Comparator >> Precision OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 2.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data