0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084841-OPA335AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
1-Ch CMOS Op Amp, 2MHz BW, 5uV Vos, SOT-23 Product overview: OPA335AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDBVT can be used for catalog matching and distributor lookup.
Precision Amplifiers 0.05uV/C max Single-Supply CMOS
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OP AMP, TRIPLE CMOS, SMD, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.6V/µs; Supply Voltage Range:± 1.35V to ± 2.75V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA335AIDBVT | 1084841-OPA335AIDBVT | 296-13468-6-ND | 687-OPA335AIDBVT | OPA335AIDBVT | OPA335AIDBVT | 29AH6972 | OPA335AIDBVT | OPA335AIDBVT | OPA335AIDBVT |
| Product Name | OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVT | Instrumentation, Op Amps, Buffer Amps | 2MHz SOT-23 Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Triple Cmos, Smd, Sot-23-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | 1.35 to 2.75 volts | |||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| Quiescent Current (IQ) | 350 microamps | |||||||||
| CMRR | 110 dB |