The OPA3695IDBQ is a triple, ultra-wideband, current-feedback operational amplifier with disable, housed in a 16-pin SSOP package. It operates from a single 3.5V to 12V supply or split ±1.75V to ±6V supplies, with a quiescent supply current of 12.9mA per channel at ±5V and a low disable current of 0.1mA per channel. The device provides a 900MHz bandwidth at G=+2V/V and a 4300V/µs slew rate, with output voltage swing within 1V of the rails and ±120mA output current drive. It is rated for operation from -40°C to +85°C and complies with ESD ratings of 1500V HBM and 1000V CDM.
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 16-SSOP -40 to 85
Operational Amplifier, 3 Func, 3500uV Offset-Max, 1000MHz Band Width, BIPolar, PDSO16
Current Feedback Amplifier 3 Circuit 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026107-OPA3695IDBQ
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 1GHz
Amplifier Type: Current Feedback
Slew Rate: 4300 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 12.9mA
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical
1GHz Op Amp, 3-Ch, 2400V/µs Slew Rate, SSOP Product overview: OPA3695IDBQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 2400V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHz, 2400V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3695IDBQ can be used for catalog matching and distributor lookup.
IC OPAMP CFA 3 CIRCUIT 16SSOP
Current Feedback Amplifier 3 Circuit 16-SSOP
Operational Amplifiers - Op Amps Ultra-WB Crnt-Feed back Op Amp
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3695IDBQ | OPA3695IDBQ | 296-23389-5-ND | 026107-OPA3695IDBQ | 687-OPA3695IDBQ | OPA3695IDBQ | OPA3695IDBQ | OPA3695IDBQ |
| Product Name | OPA3695 Ultra-Wideband, Current-Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3695IDBQ | 1GHz 2400V SSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 2 V/V | |||||||
| Supply Voltage (VS) | 3.6 to 12 volts | 3.5 to 12 volts | 6 volts | 3.5 volts | ||||
| VOS | 3.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 13400 microamps |