Texas Instruments OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA374AIDBVTG4

Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA374AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA374AIDBVTG4
OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA374AIDBVTG4
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125

6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA374AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA374AIDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA374AIDBVTG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVTG4 - 1084942-OPA374AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVTG4
1084942-OPA374AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVTG4 1084942-OPA374AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084942-OPA374AIDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084942-OPA374AIDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA374AIDBVTG4
6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA374AIDBVTG4
1ch CMOS Op Amp, 6.5MHz BW, 585uA, Rail-to-Rail, SOT-23-5 Product overview: OPA374AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA374AIDBVTG4 can be used for catalog matching and distributor lookup.

1ch CMOS Op Amp, 6.5MHz BW, 585uA, Rail-to-Rail, SOT-23-5 Product overview: OPA374AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA374AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA374AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA374AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA374AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA374AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA374AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA374AIDBVTG4
Operational Amplifiers - Op Amps OPA374AIDBVTG4
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA374AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA374AIDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA374AIDBVTG4 OPA374AIDBVTG4-ND 1084942-OPA374AIDBVTG4 687-OPA374AIDBVTG4 OPA374AIDBVTG4 OPA374AIDBVTG4 OPA374AIDBVTG4 OPA374AIDBVTG4
Product Name OPA374 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA374AIDBVTG4 6.5MHz 585uA SOT-23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.3 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data