Texas Instruments OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series OPA337NA/250G4

Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote
Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA337NA/250G4 is a single-channel, rail-to-rail output CMOS operational amplifier designed for low-cost, miniature applications, operated from 2.5V to 5.5V with a quiescent current of 525µA and FET-input bias current of 10pA max. It is packaged in a SOT-23-5 case and is unity-gain stable with a gain-bandwidth product of 3MHz and a slew rate of 1.2V/µs. The input common-mode range includes ground, and it operates over a temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The OPA337NA/250G4 is a single-channel, rail-to-rail output CMOS operational amplifier designed for low-cost, miniature applications, operated from 2.5V to 5.5V with a quiescent current of 525µA and FET-input bias current of 10pA max. It is packaged in a SOT-23-5 case and is unity-gain stable with a gain-bandwidth product of 3MHz and a slew rate of 1.2V/µs. The input common-mode range includes ground, and it operates over a temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series - OPA337NA/250G4 - Texas Instruments
Dallas, TX, United States
OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series
OPA337NA/250G4
OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series OPA337NA/250G4
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1MHz 5.5V 1.2V SOT-23 Operational Amplifier IC
687-OPA337NA/250G4
1MHz 5.5V 1.2V SOT-23 Operational Amplifier IC 687-OPA337NA/250G4
1MHz CMOS Op Amp, SOT-23-5, 5.5V, 1.2V/µs Product overview: OPA337NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 1.2V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 1.2V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA337NA/250G4 can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, SOT-23-5, 5.5V, 1.2V/µs Product overview: OPA337NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 1.2V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 1.2V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA337NA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337NA/250G4 - 1084851-OPA337NA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337NA/250G4
1084851-OPA337NA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337NA/250G4 1084851-OPA337NA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1084851-OPA337NA/250 G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 525μA Channel Output Current: 9mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084851-OPA337NA/250G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 525μA
Channel Output Current: 9mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA337NA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA337NA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA337NA/250G4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337NA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA337NA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA337NA/250G4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA337NA/250G4
Operational Amplifiers - Op Amps OPA337NA/250G4
Operational Amplifiers - Op Amps MicroSIZE Sngl-Sply CMOS

Operational Amplifiers - Op Amps MicroSIZE Sngl-Sply CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA337NA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA337NA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA337NA/250G4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA337NA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA337NA/250G4
Instrumentation, OP Amps, Buffer Amps OPA337NA/250G4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA337NA/250G4 687-OPA337NA/250G4 1084851-OPA337NA/250G4 OPA337NA/250G4-ND OPA337NA/250G4 OPA337NA/250G4 OPA337NA/250G4 OPA337NA/250G4
Product Name OPA337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 1MHz 5.5V 1.2V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA337NA/250G4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
VOS 3 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data