Texas Instruments OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDBVTG4

Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier - OPA379AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier
OPA379AIDBVTG4
OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier OPA379AIDBVTG4
1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 125

1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA379AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA379AIDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA379AIDBVTG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 90kHz 2.9uA SOT-23 Operational Amplifier IC
687-OPA379AIDBVTG4
1.8V 90kHz 2.9uA SOT-23 Operational Amplifier IC 687-OPA379AIDBVTG4
1.8V Op Amp, 90kHz BW, 2.9uA, RRIO, SOT-23-5 Product overview: OPA379AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDBVTG4 can be used for catalog matching and distributor lookup.

1.8V Op Amp, 90kHz BW, 2.9uA, RRIO, SOT-23-5 Product overview: OPA379AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 90kHz, 2.9uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 90kHz, 2.9uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA379AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDBVTG4 - 1084952-OPA379AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDBVTG4
1084952-OPA379AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDBVTG4 1084952-OPA379AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084952-OPA379AIDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084952-OPA379AIDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA379AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA379AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA379AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA379AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA379AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA379AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA379AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA379AIDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA379AIDBVTG4
Operational Amplifiers - Op Amps OPA379AIDBVTG4
Operational Amplifiers - Op Amps 1.8V 2.9uA 90kHz Rail-to-Rail I/O Op

Operational Amplifiers - Op Amps 1.8V 2.9uA 90kHz Rail-to-Rail I/O Op

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA379AIDBVTG4 OPA379AIDBVTG4-ND 687-OPA379AIDBVTG4 1084952-OPA379AIDBVTG4 OPA379AIDBVTG4 OPA379AIDBVTG4 OPA379AIDBVTG4 OPA379AIDBVTG4
Product Name OPA379 1.8V, 2.9uA, 90kHz Rail-to-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1.8V 90kHz 2.9uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA379AIDBVTG4 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data