Texas Instruments OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/3KG4

Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown - OPA355NA/3KG4 - Texas Instruments
Dallas, TX, United States
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown
OPA355NA/3KG4
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/3KG4
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA355NA/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA355NA/3KG4-ND
Instrumentation, Op Amps, Buffer Amps OPA355NA/3KG4-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Singapore, Singapore
450MHz 2.5V 360V SOT-23 Operational Amplifier IC
687-OPA355NA/3KG4
450MHz 2.5V 360V SOT-23 Operational Amplifier IC 687-OPA355NA/3KG4
450MHz Op Amp, 2.5V, 360V/µs Slew Rate, SOT-23-6 Product overview: OPA355NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 2.5V, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 2.5V, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/3KG4 can be used for catalog matching and distributor lookup.

450MHz Op Amp, 2.5V, 360V/µs Slew Rate, SOT-23-6 Product overview: OPA355NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 2.5V, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450MHz, 2.5V, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3KG4 - 1233669-OPA355NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3KG4
1233669-OPA355NA/3KG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3KG4 1233669-OPA355NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1233669-OPA355NA/3KG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: CMOS Current - Input Bias: 3pA Voltage - Input Offset: 2mV Family Name: OPA355 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Output Current per Channel: 100mA SR - Slew Rate: 360 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 2.7 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6268HS6#PBF; LTC6252HS6#PBF; EL8100IWZ-T7; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1233669-OPA355NA/3KG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Output Current per Channel: 100mA
SR - Slew Rate: 360 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC6268HS6#PBF; LTC6252HS6#PBF; EL8100IWZ-T7;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA355NA/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA355NA/3KG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA355NA/3KG4
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA355NA/3KG4
High Speed Operational Amplifiers OPA355NA/3KG4
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA355NA/3KG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA355NA/3KG4
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355NA/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA355NA/3KG4
Instrumentation, OP Amps, Buffer Amps OPA355NA/3KG4
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA355NA/3KG4 OPA355NA/3KG4-ND 687-OPA355NA/3KG4 1233669-OPA355NA/3KG4 OPA355NA/3KG4 OPA355NA/3KG4 OPA355NA/3KG4 OPA355NA/3KG4
Product Name OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown Instrumentation, Op Amps, Buffer Amps 450MHz 2.5V 360V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/3KG4 Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
ACF2101 Low Noise, Dual Switched Integrator - ACF2101BU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
1500V Operational Amplifier IC - 687-CLC406AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers