Low-Power, Triple Current Feedback Operational Amplifier with Disable 16-SSOP -40 to 85
Operational Amplifier, 3 Func, 3500uV Offset-Max, 210MHz Band Width, BIPolar, PDSO16
Current Feedback Amplifier 3 Circuit 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026103-OPA3684IDBQT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 780 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.7mA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1.9GHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
3-Ch 250MHz Op Amp, 1.9GHz GBW, 750V/µs SR, SSOP Product overview: OPA3684IDBQT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.9GHz, 750V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.9GHz, 750V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3684IDBQT can be used for catalog matching and distributor lookup.
High Speed Operational Amplifiers Low-Power Triple Current Feedback
IC OPAMP CFA 3 CIRCUIT 16SSOP
Current Feedback Amplifier 3 Circuit 16-SSOP
IC OPAMP CFA 3 CIRCUIT 16SSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3684IDBQT | OPA3684IDBQT | 296-OPA3684IDBQTTR-ND | 026103-OPA3684IDBQT | 687-OPA3684IDBQT | OPA3684IDBQT | OPA3684IDBQT | OPA3684IDBQT | OPA3684IDBQT |
| Product Name | OPA3684 Low-Power, Triple Current Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3684IDBQT | 250MHz 1.9GHz 750V SSOP Operational Amplifier IC | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 3900 microamps |