Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: OPA388QDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA388QDBVRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1140334-OPA388QDBVRQ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 0.25 µV
Current - Supply: 1.9mA
Current - Output / Channel: 60 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA388QDBVRQ1TR,
Base Product Number: OPA388
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA388QDBVRQ1TR-ND | 687-OPA388QDBVRQ1 | 1140334-OPA388QDBVRQ1 | OPA388QDBVRQ1 | OPA388QDBVRQ1 | OPA388QDBVRQ1 | OPA388QDBVRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 |