0.05uV/C max, Single-Supply CMOS Operational Amplifier 6-SOT-23 -40 to 125
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifier, 1 Func, 5uV Offset-Max, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 004283-OPA334AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA334
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AD8628AR-REEL; AD8628AR; AD8628ART-REEL7; ADA4528-1ACPZ-RL; OPA334AIDBVR; TLV333IDCKT;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Morocco
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
1MHz Op Amp, 5uV Vos, 2.75V, SOT-23, CMOS Product overview: OPA334AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2.75V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2.75V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA334AIDBVT can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP ZER-DRIFT 1CIRC SOT23-6
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA334AIDBVT | 296-13466-1-ND | OPA334AIDBVT | 004283-OPA334AIDBVT | 687-OPA334AIDBVT | OPA334AIDBVT | OPA334AIDBVT | OPA334AIDBVT | OPA334AIDBVT |
| Product Name | OPA334 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA334AIDBVT | 1MHz 2.75V SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | |||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| Quiescent Current (IQ) | 350 microamps | ||||||||
| CMRR | 110 dB |