Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
Dual 115MHz Op Amp, 75MHz BW, VSSOP, 5V Product overview: OPA2889IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 75MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 115MHz, 75MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2889IDGST can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233608-OPA2889IDGST
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 2 CIRCUIT 10VSSOP
High Speed Operational Amplifiers Dual Lo Pwr Vltg Op Amp
Voltage Feedback Amplifier 2 Circuit 10-VSSOP
IC OPAMP VFB 2 CIRCUIT 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2889IDGST | 296-OPA2889IDGSTCT-ND | 687-OPA2889IDGST | 1233608-OPA2889IDGST | OPA2889IDGST | OPA2889IDGST | OPA2889IDGST | OPA2889IDGST |
| Product Name | OPA2889 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 115MHz 75MHz 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2889IDGST | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.6 to 12 volts | 2.6 to 12 volts | 12 volts | |||||
| VOS | 5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 460 microamps |