Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026077-OPA343NA/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
1-Ch Op Amp, 5.5MHz BW, SOT-23, Rail-to-Rail Product overview: OPA343NA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA343NA/250 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OPA343 SINGLE-CHANNEL SINGLE-SUP
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA343NA/250 | 026077-OPA343NA/250 | 687-OPA343NA/250 | OPA343NATR-ND | OPA343NA/250 | OPA343NA/250 | OPA343NA/250 | OPA343NA/250 | OPA343NA/250 |
| Product Name | OPA343 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA343NA/250 | 5.5MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.7 to 5 volts | 2.5 volts | 2.5 volts | ||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 1250 microamps | ||||||||
| CMRR | 74 dB |