The OPA363IDR is a single-supply operational amplifier designed for low-voltage applications, operating from 1.8 V to 5.5 V. It features a bandwidth of 7 MHz and a slew rate of 5 V/µs, making it suitable for high-speed signal processing. The amplifier has a typical common-mode rejection ratio (CMRR) of 90 dB and a low input offset voltage of 500 µV, which enhances its performance in precision applications. It is available in an 8-pin SOIC package and is specified for an operating temperature range of -40°C to +125°C. The OPA363IDR also includes a shutdown mode that reduces quiescent current to less than 1 µA, contributing to energy efficiency in battery-powered systems. This product is categorized as obsolete, indicating limited availability in the market.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Op Amp, 7MHz BW, 500uV Vos, 1.1mA, SOIC-8, CMOS Product overview: OPA363IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 1.1mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 1.1mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA363IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233678-OPA363IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Part Status: Obsolete(EOL)
Family Name: OPA363
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 85mA
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 7MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4251ESA+; MAX4251ESA-T; MAX4251ESA+T;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 500uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA363IDR-ND | 687-OPA363IDR | 1233678-OPA363IDR | OPA363IDR | OPA363IDR | OPA363IDR | OPA363IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 7MHz 1.1mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA363IDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOP; SOP8 | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |