DigiKey Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| -2V TO 40V, BIDIRECTIONAL 650 KH | |
| -5-V TO 110-V BIDIRECTIONAL HIGH | |
| -5-V TO 110-V BIDIRECTIONAL ULTR | |
| -5-V TO 110-V, BIDIRECTIONAL, HI | |
| -5-V TO 110-V, BIDIRECTIONAL, UL | |
| 26V, BI-DIRECTIONAL, HIGH-PRECIS | |
| AEC-Q100 -4V TO 110V BIDIRECTIO | |
| AEC-Q100 QUALIFIED, -2V TO 40V, | |
| AEC-Q100, -4-V TO 110-V BIDIRECT | |
| AEC-Q100, -4V TO 110V BIDIRECTIO | |
| AEC-Q100, 26-V, 350-KHZ, BI-DIRE | |
| AEC-Q100, 26V, BI-DIRECTIONAL, 3 | |
| AEC-Q100, 40-V, BIDIRECTIONAL, H | |
| AEC-Q100, 40-V, BIDIRECTIONAL, U | |
| Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4) | |
| Current Sense Amplifier 1 Circuit 16-TSSOP | |
| Current Sense Amplifier 1 Circuit 8-SOIC | |
| Current Sense Amplifier 1 Circuit 8-TSSOP | |
| Current Sense Amplifier 1 Circuit 8-VSSOP | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4) | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.17x0.77) | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6 | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-563 | |
| Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8 | |
| Current Sense Amplifier 1 Circuit SC-70-6 | |
| Current Sense Amplifier 1 Circuit SOT-23-5 | |
| Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2) | |
| Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA | |
| Current Sense Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| Current Sense Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2) | |
| CURRENT SENSE AMPLIFIER | |
| Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4) | |
| Current Sense Regulator High/Low-Side SC-70-6 | |
| Differential Amplifier 1 Circuit 14-SOIC | |
| ENHANCED PRODUCT, 40-V, BIDIRECT | |
| IC CURR SENSE 1 CIRCUIT 10UQFN | |
| IC CURR SENSE 1 CIRCUIT 6DSBGA | |
| IC CURR SENSE 1 CIRCUIT SC70-6 | |
| IC CURR SENSE 1 CIRCUIT SOT23-5 | |
| IC CURR SENSE 1 CIRCUIT SOT563 | |
| IC CURR SENSE 1 CIRCUIT TSOT23-5 | |
| IC CURR SENSE 1 CIRCUIT TSOT23-8 | |
| IC CURRENT SENSE 1 CIRCUIT 8SOIC | |
| IC OPAMP | |
| INA185A1IDCKR | |
| INA185A2IDCKR | |
| INA185A3IDCKR | |
| INA185A4IDCKR | |
| INA241A2IDGKR | |
| INA241A3IDGKR | |
| INA241A4IDGKR | |
| INA241A5IDGKR | |
| Instrumentation Amplifier 1 Circuit 14-SOIC | |
| Instrumentation Amplifier 1 Circuit 16-SOIC | |
| Instrumentation Amplifier 1 Circuit 8-PDIP | |
| Instrumentation Amplifier 2 Circuit 16-PDIP | |
| Instrumentation Amplifier 2 Circuit 16-SOIC | |
| Instrumentation Amplifier 2 Circuit 16-SSOP | |
| Instrumentation Amplifier 2 Circuit Rail-to-Rail 14-TSSOP | |
| Instrumentation IC 14-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SON (4x4) |
| << Prev | Next >> |