Texas Instruments OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA314AIDCKT

Description
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Description
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA314AIDCKT is a single-channel, low-power, low-noise CMOS operational amplifier with a 3 MHz gain bandwidth and rail-to-rail input and output swing, designed for battery-powered applications. It operates from 1.8 V to 5.5 V and consumes 150 µA per channel. The device features a low input bias current of 0.2 pA and an offset voltage of 0.5 mV, with unity-gain stability up to 300 pF capacitive load. It includes an integrated RF/EMI filter and offers ESD protection of 4 kV HBM. The part is housed in a SC70-5 package measuring 2.00 mm × 1.25 mm and is specified for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The OPA314AIDCKT is a single-channel, low-power, low-noise CMOS operational amplifier with a 3 MHz gain bandwidth and rail-to-rail input and output swing, designed for battery-powered applications. It operates from 1.8 V to 5.5 V and consumes 150 µA per channel. The device features a low input bias current of 0.2 pA and an offset voltage of 0.5 mV, with unity-gain stability up to 300 pF capacitive load. It includes an integrated RF/EMI filter and offers ESD protection of 4 kV HBM. The part is housed in a SC70-5 package measuring 2.00 mm × 1.25 mm and is specified for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier - OPA314AIDCKT - Texas Instruments
Dallas, TX, United States
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier
OPA314AIDCKT
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA314AIDCKT
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125

3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34846-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34846-2-ND
Instrumentation, Op Amps, Buffer Amps 296-34846-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34846-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34846-6-ND
Instrumentation, Op Amps, Buffer Amps 296-34846-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34846-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34846-1-ND
Instrumentation, Op Amps, Buffer Amps 296-34846-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT - 1084811-OPA314AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT
1084811-OPA314AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT 1084811-OPA314AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1084811-OPA314AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 150μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084811-OPA314AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 150μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3MHz 1.8V 150uA Operational Amplifier IC - 687-OPA314AIDCKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHz 1.8V 150uA Operational Amplifier IC
687-OPA314AIDCKT
3MHz 1.8V 150uA Operational Amplifier IC 687-OPA314AIDCKT
3MHz Op Amp, 1.8V, 150uA, CMOS, 1-Ch, SC-70 Product overview: OPA314AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.8V, 150uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.8V, 150uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA314AIDCKT can be used for catalog matching and distributor lookup.

3MHz Op Amp, 1.8V, 150uA, CMOS, 1-Ch, SC-70 Product overview: OPA314AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.8V, 150uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.8V, 150uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA314AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA314AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA314AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA314AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Op Amp, Rrio, 1.8V, 3Mhz, 5Sc70; No. Of Amplifiers Texas Instruments - 28AH4545 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Rrio, 1.8V, 3Mhz, 5Sc70; No. Of Amplifiers Texas Instruments
28AH4545
Op Amp, Rrio, 1.8V, 3Mhz, 5Sc70; No. Of Amplifiers Texas Instruments 28AH4545
OP AMP, RRIO, 1.8V, 3MHZ, 5SC70; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, RRIO, 1.8V, 3MHZ, 5SC70; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA314AIDCKT
Operational Amplifiers - Op Amps OPA314AIDCKT
Operational Amplifiers - Op Amps 3MHz,Low-Pwr,Low- Noise,RRIO,1.8V CMOS

Operational Amplifiers - Op Amps 3MHz,Low-Pwr,Low- Noise,RRIO,1.8V CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA314AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA314AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA314AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA314AIDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA314AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA314AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA314AIDCKT 296-34846-2-ND 1084811-OPA314AIDCKT 687-OPA314AIDCKT OPA314AIDCKT 28AH4545 OPA314AIDCKT OPA314AIDCKT OPA314AIDCKT OPA314AIDCKT
Product Name OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDCKT 3MHz 1.8V 150uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Rrio, 1.8V, 3Mhz, 5Sc70; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts 1.8 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 210 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 5 millivolts
IBIAS 1.00E-4 µA
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962-0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details