250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown 8-SO PowerPAD -40 to 125
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
250MHz Op Amp, 150V/µs Slew Rate, Rail-to-Rail CMOS, 1-Ch, HSOP Product overview: OPA357AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA357AIDDAR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 134391-OPA357AIDDAR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, CMOS, PDSO8
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-SO PowerPad
IC OPAMP VFB 1 CIRCUIT 8SOPWRPAD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA357AIDDAR | OPA357AIDDAR-ND | 687-OPA357AIDDAR | 134391-OPA357AIDDAR | OPA357AIDDAR | OPA357AIDDAR | OPA357AIDDAR | OPA357AIDDAR |
| Product Name | OPA357 250MHz, Rail-to-Rail I/O, Single CMOS Operational Amplifier w/Shutdown | Instrumentation, Op Amps, Buffer Amps | 250MHz 150V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA357AIDDAR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps |