Texas Instruments OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA2890IDGSR

Description
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable - OPA2890IDGSR - Texas Instruments
Dallas, TX, United States
OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable
OPA2890IDGSR
OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable OPA2890IDGSR
Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP -40 to 85

Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 10-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR - 1233610-OPA2890IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR
1233610-OPA2890IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR 1233610-OPA2890IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1233610-OPA2890IDGSR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Current - Input Bias: 100nA Voltage - Input Offset: 2mV Family Name: OPA2890 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Output Current per Channel: 40mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 120MHz Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V Alternative Parts (Cross-Reference): EL5252IY-T7; EL5250IY; EL5250IYZ; Introduction Date: December 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233610-OPA2890IDGSR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Family Name: OPA2890
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): EL5252IY-T7; EL5250IY; EL5250IYZ;
Introduction Date: December 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2890IDGSR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2890IDGSR-ND
Instrumentation, Op Amps, Buffer Amps OPA2890IDGSR-ND
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 250MHz 400V Operational Amplifier IC
687-OPA2890IDGSR
Dual 250MHz 400V Operational Amplifier IC 687-OPA2890IDGSR
250MHz Dual Op Amp, 400V/µs Slew Rate, VSSOP Product overview: OPA2890IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2890IDGSR can be used for catalog matching and distributor lookup.

250MHz Dual Op Amp, 400V/µs Slew Rate, VSSOP Product overview: OPA2890IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 400V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 400V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2890IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2890IDGSR
Instrumentation, OP Amps, Buffer Amps OPA2890IDGSR
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2890IDGSR
High Speed Operational Amplifiers OPA2890IDGSR
High Speed Operational Amplifiers Dual Low Power WB Vltg Feedback Op Amp

High Speed Operational Amplifiers Dual Low Power WB Vltg Feedback Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2890IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2890IDGSR
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2890IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2890IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2890IDGSR
IC OPAMP VFB 2 CIRCUIT 10VSSOP

IC OPAMP VFB 2 CIRCUIT 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2890IDGSR
Instrumentation, OP Amps, Buffer Amps OPA2890IDGSR
Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Voltage Feedback Amplifier 2 Circuit 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2890IDGSR 1233610-OPA2890IDGSR OPA2890IDGSR-ND 687-OPA2890IDGSR OPA2890IDGSR OPA2890IDGSR OPA2890IDGSR OPA2890IDGSR OPA2890IDGSR
Product Name OPA2890 Dual, Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2890IDGSR Instrumentation, Op Amps, Buffer Amps Dual 250MHz 400V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 3 to 12 volts 9 volts 3 volts
VOS 5 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 1200 microamps
Unlock Full Specs
to access all available technical data