OPAx375, 500uV, 10-MHz, Low Broadband Noise, RRO, Operational Amplifier 5-SC70 -40 to 125 Product overview: OPA375IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA375IDCKR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 806427-OPA375IDCKR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.75V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 150μV
Current - Supply: 890μA
Voltage - Supply, Single/Dual (±): 2.25V ~ 5.5V, ±1.125V ~ 2.75V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
Operational Amplifiers - Op Amps OPAx375, 500uV, 10-MHz, Low Broadband Noise, RRO, Operational Amplifier 5-SC70 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA375IDCKR | 296-49849-6-ND | 806427-OPA375IDCKR | OPA375IDCKR | OPA375IDCKR | OPA375IDCKR | OPA375IDCKR | OPA375IDCKR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA375IDCKR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | Single-Supply | ||||||
| Source Current (IS) | 0.8900 milliamps | 0.8900 milliamps | 0.8900 milliamps | 0.8900 milliamps | ||||
| Slew Rate | 4.75 V/µs | 4.75 V/µs | 4.75 V/µs | 4.75E-6 V/µs | 4.75 V/µs | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |