Texas Instruments OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA335AIDBVR

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA335AIDBVR - Texas Instruments
Dallas, TX, United States
OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA335AIDBVR
OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA335AIDBVR
0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125

0.05uV/C max, Single-Supply CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26271-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26271-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26271-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26271-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26271-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26271-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26271-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26271-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26271-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR - 004286-OPA335AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR
004286-OPA335AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR 004286-OPA335AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 004286-OPA335AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Family Name: OPA335 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 285μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): AD8628AUJ-R2; AD8628AUJZ-R2; AD8628ART-REEL7; AD8628ART-R2; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004286-OPA335AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA335
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 285μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AD8628AUJ-R2; AD8628AUJZ-R2; AD8628ART-REEL7; AD8628ART-R2;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2MHz SOT-23 Operational Amplifier IC
687-OPA335AIDBVR
2MHz SOT-23 Operational Amplifier IC 687-OPA335AIDBVR
Single Op Amp, 2MHz BW, 5uV Vos, 110dB CMRR, SOT-23 Product overview: OPA335AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDBVR can be used for catalog matching and distributor lookup.

Single Op Amp, 2MHz BW, 5uV Vos, 110dB CMRR, SOT-23 Product overview: OPA335AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA335AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA335AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA335AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA335AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA335AIDBVR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Operational Amplifier/Comparator >> Precision OpAmps - OPA335AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA335AIDBVR
Operational Amplifier/Comparator >> Precision OpAmps OPA335AIDBVR
2MHz 1uV 70pA Single SOT-23-5 Precision OpAmps ROHS

2MHz 1uV 70pA Single SOT-23-5 Precision OpAmps ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA335AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA335AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA335AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA335AIDBVR
Precision Amplifiers OPA335AIDBVR
Precision Amplifiers 0.05uV/C max Single-Supply CMOS

Precision Amplifiers 0.05uV/C max Single-Supply CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA335AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA335AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Ic, Op-Amp, 2Mhz, 1.6V/ Us, Sot-23-5; No. Of Amplifiers Texas Instruments - 26AJ7815 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, 2Mhz, 1.6V/ Us, Sot-23-5; No. Of Amplifiers Texas Instruments
26AJ7815
Ic, Op-Amp, 2Mhz, 1.6V/ Us, Sot-23-5; No. Of Amplifiers Texas Instruments 26AJ7815
IC, OP-AMP, 2MHZ, 1.6V/ US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP, 2MHZ, 1.6V/ US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1.6V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA335AIDBVR 296-26271-2-ND 004286-OPA335AIDBVR 687-OPA335AIDBVR OPA335AIDBVR OPA335AIDBVR OPA335AIDBVR OPA335AIDBVR OPA335AIDBVR OPA335AIDBVR 26AJ7815
Product Name OPA335 0.05uV/C max, Single-Supply CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA335AIDBVR 2MHz SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Precision OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Op-Amp, 2Mhz, 1.6V/ Us, Sot-23-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.75 volts 5.5 volts 2.7 volts
VOS 0.0050 millivolts 1.00E-3 millivolts 1.00E-3 millivolts 1.00E-3 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps 350000 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC401AJ - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers