Texas Instruments OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier OPA354AIDBVT

Description
250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA354 is a single-channel, high-speed CMOS operational amplifier designed for applications requiring wide bandwidth, such as video processing and photodiode transimpedance amplification. It is available in a 5-pin SOT-23 package, with a supply range of 2.5V to 5.5V, a unity-gain bandwidth of 250MHz, a slew rate of 150V/µs, and rail-to-rail input and output swing. It provides a quiescent current of 5mA per channel, an output current exceeding 100mA, and operates over the extended temperature range of -40°C to +125°C. Thermal shutdown is included for protection.

Datasheet Summary
Powered by GS/AI

The OPA354 is a single-channel, high-speed CMOS operational amplifier designed for applications requiring wide bandwidth, such as video processing and photodiode transimpedance amplification. It is available in a 5-pin SOT-23 package, with a supply range of 2.5V to 5.5V, a unity-gain bandwidth of 250MHz, a slew rate of 150V/µs, and rail-to-rail input and output swing. It provides a quiescent current of 5mA per channel, an output current exceeding 100mA, and operates over the extended temperature range of -40°C to +125°C. Thermal shutdown is included for protection.

Suppliers

Company
Product
Description
Supplier Links
OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier - OPA354AIDBVT - Texas Instruments
Dallas, TX, United States
OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier
OPA354AIDBVT
OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier OPA354AIDBVT
250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 5-SOT-23 -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
250MHz SOT-23 Operational Amplifier IC
687-OPA354AIDBVT
250MHz SOT-23 Operational Amplifier IC 687-OPA354AIDBVT
250MHz Op Amp, Single, High Speed, R-R I/O, SOT-23 Product overview: OPA354AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA354AIDBVT can be used for catalog matching and distributor lookup.

250MHz Op Amp, Single, High Speed, R-R I/O, SOT-23 Product overview: OPA354AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA354AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 7968158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7968158
Op Amps 7968158
Texas Instruments OPA354AIDBVT

Texas Instruments OPA354AIDBVT

Supplier's Site
Op Amps - 7968158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7968158P
Op Amps 7968158P
Texas Instruments OPA354AIDBVT

Texas Instruments OPA354AIDBVT

Supplier's Site
Op Amps - 1219322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219322
Op Amps 1219322
Texas Instruments OPA354AIDBVT

Texas Instruments OPA354AIDBVT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-13033-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13033-2-ND
Instrumentation, Op Amps, Buffer Amps 296-13033-2-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13033-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13033-6-ND
Instrumentation, Op Amps, Buffer Amps 296-13033-6-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-13033-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-13033-1-ND
Instrumentation, Op Amps, Buffer Amps 296-13033-1-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT - 026089-OPA354AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT
026089-OPA354AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT 026089-OPA354AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 026089-OPA354AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 026089-OPA354AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA354AIDBVT
High Speed Operational Amplifiers OPA354AIDBVT
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Single

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Single

Buy Now Datasheet
Op-Amp, 250Mhz, 150V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4567 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 250Mhz, 150V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4567
Op-Amp, 250Mhz, 150V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4567
OP-AMP, 250MHZ, 150V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 250MHZ, 150V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:250MHz; Slew Rate:150V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Op Amp, Cmos 250Mhz Rri/o, Sot-23-5; Msl Texas Instruments - 32AH8456 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos 250Mhz Rri/o, Sot-23-5; Msl Texas Instruments
32AH8456
Op Amp, Cmos 250Mhz Rri/o, Sot-23-5; Msl Texas Instruments 32AH8456
OP AMP, CMOS 250MHZ RRI/O, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, CMOS 250MHZ RRI/O, SOT-23-5; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA354AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA354AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA354AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA354AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA354AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA354AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA354AIDBVT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA354AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA354AIDBVT
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA354AIDBVT 687-OPA354AIDBVT 7968158 7968158P 296-13033-2-ND 026089-OPA354AIDBVT OPA354AIDBVT 28AH4567 32AH8456 OPA354AIDBVT OPA354AIDBVT OPA354AIDBVT OPA354AIDBVT
Product Name OPA354 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 250MHz SOT-23 Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AIDBVT High Speed Operational Amplifiers Op-Amp, 250Mhz, 150V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Op Amp, Cmos 250Mhz Rri/o, Sot-23-5; Msl Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
TSSOP Operational Amplifier IC - 771-BUF06703PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 to 16 volts
Slew Rate 1 V/µs
View Details
2 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details