Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA388IDR OPA388IDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 929655-OPA388IDR Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA388 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-45348-6, 296-45348-2, OPA388IDR-ND, 296-45348-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929655-OPA388IDR Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA388 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-45348-6, 296-45348-2, OPA388IDR-ND, 296-45348-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA388IDR - 929655-OPA388IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA388IDR
929655-OPA388IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA388IDR 929655-OPA388IDR
Manufacturer: Texas Instruments Win Source Part Number: 929655-OPA388IDR Operating Temperature Range: -40°C ~ 125°C Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA388 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-45348-6, 296-45348-2, OPA388IDR-ND, 296-45348-1

Manufacturer: Texas Instruments
Win Source Part Number: 929655-OPA388IDR
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA388
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-45348-6, 296-45348-2, OPA388IDR-ND, 296-45348-1

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45348-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45348-6-ND
Instrumentation, Op Amps, Buffer Amps 296-45348-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45348-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45348-2-ND
Instrumentation, Op Amps, Buffer Amps 296-45348-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-45348-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-45348-1-ND
Instrumentation, Op Amps, Buffer Amps 296-45348-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHz 2.5V SOIC Operational Amplifier IC
687-OPA388IDR
10MHz 2.5V SOIC Operational Amplifier IC 687-OPA388IDR
10MHz CMOS Op Amp, Zero-Drift, True RRIO, 8-SOIC, 2.5V Product overview: OPA388IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 2.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA388IDR can be used for catalog matching and distributor lookup.

10MHz CMOS Op Amp, Zero-Drift, True RRIO, 8-SOIC, 2.5V Product overview: OPA388IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 2.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 2.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA388IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA388IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA388IDR
Instrumentation, OP Amps, Buffer Amps OPA388IDR
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA388IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA388IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA388IDR
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA388IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA388IDR
Instrumentation, OP Amps, Buffer Amps OPA388IDR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
OPA388IDR
Precision Amplifiers OPA388IDR
Precision Amplifiers 10MHz, CMOS, Zero-Drift, Zero-Crossover, True RRIO Precision Operational Amplifier 8-SOIC -40 to 125

Precision Amplifiers 10MHz, CMOS, Zero-Drift, Zero-Crossover, True RRIO Precision Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Op-Amp, 10Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4579 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4579
Op-Amp, 10Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4579
OP-AMP, 10MHZ, 5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 10MHZ, 5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
IC OP AMP ZERO DRIFT RR 8SOIC - 815-OPA388IDR - Utmel Electronic Limited
Hong Kong, China
IC OP AMP ZERO DRIFT RR 8SOIC
815-OPA388IDR
IC OP AMP ZERO DRIFT RR 8SOIC 815-OPA388IDR
IC OP AMP ZERO DRIFT RR 8SOIC

IC OP AMP ZERO DRIFT RR 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA388IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA388IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA388IDR
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 929655-OPA388IDR 296-45348-6-ND 687-OPA388IDR OPA388IDR OPA388IDR OPA388IDR OPA388IDR 28AH4579 815-OPA388IDR OPA388IDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA388IDR Instrumentation, Op Amps, Buffer Amps 10MHz 2.5V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Op-Amp, 10Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments IC OP AMP ZERO DRIFT RR 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) Surface Mount
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD684SQ/883B - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 4 MHz
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Op Amps - 1906661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details