The OPA377 is a single-channel, low-noise, 5.5MHz CMOS operational amplifier designed for low-voltage, single-supply applications. It is available in the SC70-5 package, measuring 2.2mm × 2.5mm × 1.2mm, and operates from a supply voltage of 2.2V to 5.5V with a quiescent current of 0.76mA per amplifier. The device features a maximum input offset voltage of 1mV, input bias current of 0.2pA, and rail-to-rail output. It is specified for operation from -40°C to +125°C and includes EMI input filtering. The amplifier is unity-gain stable and offers a slew rate of 2V/μs.
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084947-OPA377AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
5.5MHz CMOS Op Amp, 1Ch, 70dB CMRR, 10pA Ib, 1mV Vos, SC-70 Product overview: OPA377AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA377AIDCKR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Lo-Cost,Lo Noise 5.5MHz CMOS Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
OPAMP, 5.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA377AIDCKR | 1084947-OPA377AIDCKR | 296-41477-2-ND | 687-OPA377AIDCKR | OPA377AIDCKR | OPA377AIDCKR | OPA377AIDCKR | OPA377AIDCKR | 03AJ2464 | OPA377AIDCKR |
| Product Name | OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDCKR | Instrumentation, Op Amps, Buffer Amps | 5.5MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 5.5Mhz, -40 To 125Deg C Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | |||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1050 microamps | |||||||||
| CMRR | 70 dB |