Precision, Low Noise, Low Iq Operational Amplifier 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142804-OPA376AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Precision Op Amp, 5.5MHz BW, 25uV Vos, 7.5nV/rtHz Noise, 760uA Product overview: OPA376AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 760uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 760uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA376AIDCKT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
OPAMP, GP, 5.5MHZ, SGL, SC70-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OPAMP, GP, 5.5MHZ, SGL, SC70-5,FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Precision Amplifiers Prec Low Noise Low Iq Op Amp
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA376AIDCKT | 142804-OPA376AIDCKT | 9234019 | 6609846P | 296-22191-2-ND | 687-OPA376AIDCKT | OPA376AIDCKT | 28AH4577 | OPA376AIDCKT | OPA376AIDCKT | OPA376AIDCKT | OPA376AIDCKT |
| Product Name | OPA376 Precision, Low Noise, Low Iq Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA376AIDCKT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | 5.5MHz 760uA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, Gp, 5.5Mhz, Sgl, Sc70-5; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 3 to 5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | ||||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||||
| Quiescent Current (IQ) | 950 microamps | |||||||||||
| CMRR | 76 dB |