Texas Instruments OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) OPA341NA/250G4

Description
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) - OPA341NA/250G4 - Texas Instruments
Dallas, TX, United States
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown)
OPA341NA/250G4
OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) OPA341NA/250G4
Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125

Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) 6-SOT-23 -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA341NA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA341NA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA341NA/250G4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA341NA/250G4
Operational Amplifiers - Op Amps OPA341NA/250G4
Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power

Operational Amplifiers - Op Amps Single 5.5MHz RRIO Low Power

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA341NA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA341NA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA341NA/250G4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA341NA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA341NA/250G4
Instrumentation, OP Amps, Buffer Amps OPA341NA/250G4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
IC OPAMP GP 5.5MHZ RRO SOT23-6 - 815-OPA341NA/250G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 5.5MHZ RRO SOT23-6
815-OPA341NA/250G4
IC OPAMP GP 5.5MHZ RRO SOT23-6 815-OPA341NA/250G4
IC OPAMP GP 5.5MHZ RRO SOT23-6

IC OPAMP GP 5.5MHZ RRO SOT23-6

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA341NA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA341NA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA341NA/250G4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA341NA/250G4 OPA341NA/250G4-ND OPA341NA/250G4 OPA341NA/250G4 OPA341NA/250G4 815-OPA341NA/250G4 OPA341NA/250G4
Product Name OPA341 Single, 5.5MHz, RRIO, Low Power, (OPA343 with Shutdown) Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 5.5MHZ RRO SOT23-6 Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23 SOT; SOT-23-6 SOT; SOT23; SOT-23-6 SOT; SOT23; SOT-23-6 Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.7500 milliamps 0.7500 milliamps 0.7500 milliamps
Slew Rate 6 V/µs 6 V/µs 6.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
 - CLC405AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
5 suppliers
 - CLC409AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers