1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 5-SC70 -40 to 85
1.8V, 12kHz Op Amp, Rail-to-Rail, 700nA, 1ch, SC-5 Product overview: OPA369AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 12kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 12kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA369AIDCKT can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 750uV Offset-Max, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 026109-OPA369AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.005 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 800nA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 12kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC, OP-AMP GP R-R 12KHZ SGL SC70-5; No. of Amplifiers:1 Amplifier; Bandwidth:12kHz; Slew Rate:0.005V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 1.8V,700nA,0-Cross over R-R I/O Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA369AIDCKT | 687-OPA369AIDCKT | OPA369AIDCKT | 026109-OPA369AIDCKT | 296-24094-6-ND | OPA369AIDCKT | OPA369AIDCKT | OPA369AIDCKT | 28AH4573 | OPA369AIDCKT | OPA369AIDCKT |
| Product Name | OPA369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier | 1.8V 12kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA369AIDCKT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Gp R-R 12Khz Sgl Sc70-5; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| VOS | 0.7500 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 1.2 microamps | ||||||||||
| CMRR | 100 dB |