Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDBVR

Description
1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AIDBVR - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AIDBVR
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDBVR
1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
1MHz 45uA SOT-23 Operational Amplifier IC - 687-OPA348AIDBVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 45uA SOT-23 Operational Amplifier IC
687-OPA348AIDBVR
1MHz 45uA SOT-23 Operational Amplifier IC 687-OPA348AIDBVR
1MHz Op Amp, 45uA, RRIO, 1-Ch, SOT-23-5 Product overview: OPA348AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDBVR can be used for catalog matching and distributor lookup.

1MHz Op Amp, 45uA, RRIO, 1-Ch, SOT-23-5 Product overview: OPA348AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR - 026082-OPA348AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR
026082-OPA348AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR 026082-OPA348AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 026082-OPA348AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA348 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MCP6241T-E/OTVAO; MCP6241-E/OT; MCP6021R-I/OT; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026082-OPA348AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA348
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MCP6241T-E/OTVAO; MCP6241-E/OT; MCP6021R-I/OT;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Op Amps - 2264873P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264873P
Op Amps 2264873P
Texas Instruments OPA348AIDBVR

Texas Instruments OPA348AIDBVR

Supplier's Site
Op Amps - 2264873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264873
Op Amps 2264873
Texas Instruments OPA348AIDBVR

Texas Instruments OPA348AIDBVR

Supplier's Site
Op Amps - 2264872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2264872
Op Amps 2264872
Texas Instruments OPA348AIDBVR

Texas Instruments OPA348AIDBVR

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-26277-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26277-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26277-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26277-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26277-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26277-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26277-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26277-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26277-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AIDBVR
Operational Amplifiers - Op Amps OPA348AIDBVR
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - OPA348AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA348AIDBVR
Operational Amplifier/Comparator >> Operational Amplifier OPA348AIDBVR
0.5pA Single 1MHz SOT-23-5 Operational Amplifier ROHS

0.5pA Single 1MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Op-Amp, 1Mhz, 0.5V/s, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4561 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/s, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4561
Op-Amp, 1Mhz, 0.5V/s, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4561
OP-AMP, 1MHZ, 0.5V/S, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/S, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA348AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA348AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AIDBVR 687-OPA348AIDBVR 026082-OPA348AIDBVR 2264873P 296-26277-6-ND OPA348AIDBVR OPA348AIDBVR 28AH4561 OPA348AIDBVR OPA348AIDBVR OPA348AIDBVR OPA348AIDBVR
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp 1MHz 45uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDBVR Op Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Operational Amplifier Op-Amp, 1Mhz, 0.5V/s, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 2.1 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers