Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
1MHz Op Amp, Single-Supply, Rail-to-Rail, SOT-23-5 Product overview: OPA344NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA344NA/3K can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1084871-OPA344NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP R-R 1MHZ SGL SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA344NA/3K | 687-OPA344NA/3K | 296-41475-6-ND | 1084871-OPA344NA/3K | OPA344NA/3K | OPA344NA/3K | OPA344NA/3K | OPA344NA/3K | 815-OPA344NA/3K | OPA344NA/3K |
| Product Name | OPA344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | 1MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA344NA/3K | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP R-R 1MHZ SGL SOT23-5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||
| CMRR | 76 dB |