Texas Instruments OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier OPA377AIDBVR

Description
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier - OPA377AIDBVR - Texas Instruments
Dallas, TX, United States
OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier
OPA377AIDBVR
OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier OPA377AIDBVR
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5-SOT-23 -40 to 125

Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5MHz SOT-23 Operational Amplifier IC
687-OPA377AIDBVR
5.5MHz SOT-23 Operational Amplifier IC 687-OPA377AIDBVR
Low Noise Op Amp, 5.5MHz, 5-Pin SOT-23, Rail-to-Rail Product overview: OPA377AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA377AIDBVR can be used for catalog matching and distributor lookup.

Low Noise Op Amp, 5.5MHz, 5-Pin SOT-23, Rail-to-Rail Product overview: OPA377AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA377AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR - 209482-OPA377AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR
209482-OPA377AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR 209482-OPA377AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 209482-OPA377AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 250μV Family Name: OPA377 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V Operating Supply Current: 760μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Alternative Parts (Cross-Reference): TSV911AIYLT; TSV911ILT; TSV911AILT; TSV911IYLT; Introduction Date: March 01, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 209482-OPA377AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 250μV
Family Name: OPA377
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.75 V
Operating Supply Current: 760μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): TSV911AIYLT; TSV911ILT; TSV911AILT; TSV911IYLT;
Introduction Date: March 01, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46445-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46445-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46445-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46445-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46445-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46445-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46445-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46445-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46445-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA377AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA377AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA377AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA377AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA377AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA377AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA377AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA377AIDBVR
Operational Amplifiers - Op Amps OPA377AIDBVR
Operational Amplifiers - Op Amps Low-Cost,Low Noise 5.5MHz CMOS Op Amp

Operational Amplifiers - Op Amps Low-Cost,Low Noise 5.5MHz CMOS Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA377AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA377AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA377AIDBVR 687-OPA377AIDBVR 209482-OPA377AIDBVR 296-46445-2-ND OPA377AIDBVR OPA377AIDBVR OPA377AIDBVR OPA377AIDBVR OPA377AIDBVR
Product Name OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5.5MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVR Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts
VOS 1 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1050 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC415AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
 - CLC5665IN - Rochester Electronics
Specs
Package Type DIP; DIP8
Life Cycle Stage Obsolete
View Details
3 suppliers