Texas Instruments OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDBVR

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA333AIDBVR - Texas Instruments
Dallas, TX, United States
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA333AIDBVR
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDBVR
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR - 004278-OPA333AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR
004278-OPA333AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR 004278-OPA333AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 004278-OPA333AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Family Name: OPA333 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MAX4174AKEUK+; MAX4074ALEUK; MAX4175BCEUK-T; Introduction Date: October 05, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 004278-OPA333AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4174AKEUK+; MAX4074ALEUK; MAX4175BCEUK-T;
Introduction Date: October 05, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
350kHz 1.8V 17uA SOT-23 Operational Amplifier IC
687-OPA333AIDBVR
350kHz 1.8V 17uA SOT-23 Operational Amplifier IC 687-OPA333AIDBVR
Precision Zero-Drift CMOS Op Amp, 350kHz, 1.8V, 17uA, SOT-23 Product overview: OPA333AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 17uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 17uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDBVR can be used for catalog matching and distributor lookup.

Precision Zero-Drift CMOS Op Amp, 350kHz, 1.8V, 17uA, SOT-23 Product overview: OPA333AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 17uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 17uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26269-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26269-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26269-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26269-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26269-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26269-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26269-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26269-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26269-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA333AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA333AIDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA333AIDBVR
Operational Amplifier/Comparator >> Precision OpAmps OPA333AIDBVR
350kHz 2uV 70pA Single SOT-23-5 Precision OpAmps ROHS

350kHz 2uV 70pA Single SOT-23-5 Precision OpAmps ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA333AIDBVR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 28AH4550 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
28AH4550
Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 28AH4550
OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA333AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA333AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA333AIDBVR
Operational Amplifiers - Op Amps OPA333AIDBVR
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA333AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA333AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA333AIDBVR
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA333AIDBVR 004278-OPA333AIDBVR 687-OPA333AIDBVR 296-26269-6-ND OPA333AIDBVR OPA333AIDBVR OPA333AIDBVR 28AH4550 OPA333AIDBVR OPA333AIDBVR OPA333AIDBVR
Product Name OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDBVR 350kHz 1.8V 17uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Precision OpAmps Instrumentation, OP Amps, Buffer Amps Op-Amp, 350Khz, 0.16V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC501AJE-TR13 - Quarktwin Technology Ltd.
Specs
Standards RoHS
Source Current (IS) 18 milliamps
VOS 1.5 millivolts
View Details
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers