Texas Instruments OPA316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier OPA316IDCKT

Description
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet
Description
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier - OPA316IDCKT - Texas Instruments
Dallas, TX, United States
OPA316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier
OPA316IDCKT
OPA316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier OPA316IDCKT
10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 5-SC70 -40 to 125

10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1353169-OPA316IDCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1353169-OPA316IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1353169-OPA316IDCKT
Win Source Part Number: 1353169-OPA316IDCKT Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: OPA316 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 400µA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 6V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 500 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1353169-OPA316IDCKT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: OPA316
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 400µA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 6V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37785-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37785-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37785-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37785-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37785-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37785-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37785-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37785-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37785-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
10MHz Operational Amplifier IC
687-OPA316IDCKT
10MHz Operational Amplifier IC 687-OPA316IDCKT
1-Ch, 10MHz, Low-Noise Op Amp, RRIO, CMOS, SC-70 Product overview: OPA316IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA316IDCKT can be used for catalog matching and distributor lookup.

1-Ch, 10MHz, Low-Noise Op Amp, RRIO, CMOS, SC-70 Product overview: OPA316IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA316IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA316IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA316IDCKT
Instrumentation, OP Amps, Buffer Amps OPA316IDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA316IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA316IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA316IDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA316IDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA316IDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA316IDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA316IDCKT
Operational Amplifiers - Op Amps OPA316IDCKT
Operational Amplifiers - Op Amps 10MHz,Lo-Pr,Lo-Noise RRIO,CMOS Op Amp

Operational Amplifiers - Op Amps 10MHz,Lo-Pr,Lo-Noise RRIO,CMOS Op Amp

Buy Now Datasheet
Op-Amp, 10Mhz, 500Uv, Sc-70-5; No. Of Amplifiers Texas Instruments - 28AH4546 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 500Uv, Sc-70-5; No. Of Amplifiers Texas Instruments
28AH4546
Op-Amp, 10Mhz, 500Uv, Sc-70-5; No. Of Amplifiers Texas Instruments 28AH4546
OP-AMP, 10MHZ, 500UV, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 10MHZ, 500UV, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:6V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA316IDCKT 1353169-OPA316IDCKT 296-37785-6-ND 687-OPA316IDCKT OPA316IDCKT OPA316IDCKT OPA316IDCKT OPA316IDCKT 28AH4546
Product Name OPA316 10-MHz, Low-Power, Low-Noise, RRIO, 1.8-V CMOS Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps 10MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 10Mhz, 500Uv, Sc-70-5; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 500 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details