MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233643-OPA338UAG4
Series: MicroAmplifier
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA338
Categories: Integrated Circuits (ICs)
Operating Supply Current: 525μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 9mA
SR - Slew Rate: 4.6 V/μs
GBP - Gain Bandwidth Product: 12.5MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MCP616-I/SN; MCP6141-E/SN; MCP6V06-E/SN;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
12.5MHz CMOS Op Amp, 1-Ch, 2.7-5.5V, 8-SOIC Product overview: OPA338UAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA338UAG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Singly Sup CMOS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA338UAG4 | 1233643-OPA338UAG4 | 687-OPA338UAG4 | OPA338UAG4-ND | OPA338UAG4 | OPA338UAG4 | OPA338UAG4 | OPA338UAG4 |
| Product Name | OPA338 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier(TM) Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA338UAG4 | 12.5MHz 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 74 dB |