Texas Instruments OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 OPA358AIDCKR

Description
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Request a Quote Datasheet
Description
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 - OPA358AIDCKR - Texas Instruments
Dallas, TX, United States
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70
OPA358AIDCKR
OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 OPA358AIDCKR
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85

3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR - 082014-OPA358AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR
082014-OPA358AIDCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR 082014-OPA358AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 082014-OPA358AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 55 V/μs Current - Input Bias: 0.3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.5 V to 3.6 V Operating Supply Current: 5.2mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 80MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082014-OPA358AIDCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.5 V to 3.6 V
Operating Supply Current: 5.2mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41367-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41367-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41367-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41367-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41367-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41367-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41367-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41367-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41367-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Singapore, Singapore
3V 80MHz Operational Amplifier IC
687-OPA358AIDCKR
3V 80MHz Operational Amplifier IC 687-OPA358AIDCKR
3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85 Product overview: OPA358AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3V, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKR can be used for catalog matching and distributor lookup.

3V Single Supply 80MHz High-Speed Op Amp in SC70 6-SC70 -40 to 85 Product overview: OPA358AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3V, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA358AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA358AIDCKR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, PDSO6

Operational Amplifier, 1 Func, 6000uV Offset-Max, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA358AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA358AIDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA358AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA358AIDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA358AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA358AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA358AIDCKR
IC OPAMP GP 1 CIRCUIT SC70-6

IC OPAMP GP 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA358AIDCKR
High Speed Operational Amplifiers OPA358AIDCKR
High Speed Operational Amplifiers 3V Single Supply 80MHz High-Speed

High Speed Operational Amplifiers 3V Single Supply 80MHz High-Speed

Buy Now Datasheet
IC OPAMP GP 80MHZ RRO SC70-6 - 815-OPA358AIDCKR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 80MHZ RRO SC70-6
815-OPA358AIDCKR
IC OPAMP GP 80MHZ RRO SC70-6 815-OPA358AIDCKR
IC OPAMP GP 80MHZ RRO SC70-6

IC OPAMP GP 80MHZ RRO SC70-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA358AIDCKR
Instrumentation, OP Amps, Buffer Amps OPA358AIDCKR
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA358AIDCKR 082014-OPA358AIDCKR 296-41367-6-ND 687-OPA358AIDCKR OPA358AIDCKR OPA358AIDCKR OPA358AIDCKR OPA358AIDCKR OPA358AIDCKR 815-OPA358AIDCKR OPA358AIDCKR
Product Name OPA358 3V Single Supply 80MHz High-Speed Op Amp in SC70 Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA358AIDCKR Instrumentation, Op Amps, Buffer Amps 3V 80MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers IC OPAMP GP 80MHZ RRO SC70-6 Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 3.6 volts 2.5 to 3.6 volts 2.7 to 3.3 volts 2.5 volts 2.5 volts
VOS 6 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 6500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers