Texas Instruments OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AIDBVTG4

Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote
Description
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA373 is a single-channel, rail-to-rail input and output CMOS operational amplifier with a bandwidth of 6.5 MHz and a shutdown mode that reduces standby current to less than 1 µA. It operates from a single supply of 2.3 V to 5.5 V and is specified for operation from -40°C to 125°C. The device is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. Offset voltage is maximum 5 mV, and input bias current is maximum 10 pA.

Datasheet Summary
Powered by GS/AI

The OPA373 is a single-channel, rail-to-rail input and output CMOS operational amplifier with a bandwidth of 6.5 MHz and a shutdown mode that reduces standby current to less than 1 µA. It operates from a single supply of 2.3 V to 5.5 V and is specified for operation from -40°C to 125°C. The device is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. Offset voltage is maximum 5 mV, and input bias current is maximum 10 pA.

Suppliers

Company
Product
Description
Supplier Links
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA373AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA373AIDBVTG4
OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA373AIDBVTG4
6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125

6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 6-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVTG4 - 1084938-OPA373AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVTG4
1084938-OPA373AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVTG4 1084938-OPA373AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084938-OPA373AIDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084938-OPA373AIDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA373AIDBVTG4
6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA373AIDBVTG4
1-Ch CMOS Op Amp, 6.5MHz BW, 585uA, SOT-23-6 Product overview: OPA373AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AIDBVTG4 can be used for catalog matching and distributor lookup.

1-Ch CMOS Op Amp, 6.5MHz BW, 585uA, SOT-23-6 Product overview: OPA373AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA373AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA373AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA373AIDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA373AIDBVTG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA373AIDBVTG4
Operational Amplifiers - Op Amps OPA373AIDBVTG4
Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Operational Amplifiers - Op Amps 6.5MHz 585uA Rail-2-Rail I/O CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA373AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA373AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA373AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA373AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA373AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA373AIDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA373AIDBVTG4 1084938-OPA373AIDBVTG4 687-OPA373AIDBVTG4 OPA373AIDBVTG4-ND OPA373AIDBVTG4 OPA373AIDBVTG4 OPA373AIDBVTG4 OPA373AIDBVTG4
Product Name OPA373 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA373AIDBVTG4 6.5MHz 585uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.3 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data