Texas Instruments OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDCKT

Description
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA348 1MHz, 45uA, RRIO, Single Op Amp - OPA348AIDCKT - Texas Instruments
Dallas, TX, United States
OPA348 1MHz, 45uA, RRIO, Single Op Amp
OPA348AIDCKT
OPA348 1MHz, 45uA, RRIO, Single Op Amp OPA348AIDCKT
1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125

1MHz, 45uA, RRIO, Single Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12728-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12728-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12728-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12728-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12728-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12728-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12728-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12728-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12728-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKT - 060892-OPA348AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKT
060892-OPA348AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKT 060892-OPA348AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 060892-OPA348AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060892-OPA348AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 45uA 5.5V Operational Amplifier IC
687-OPA348AIDCKT
1MHz 45uA 5.5V Operational Amplifier IC 687-OPA348AIDCKT
1MHz Op Amp, 45uA, RRIO, 1Ch, 5.5V, SC-70 Product overview: OPA348AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDCKT can be used for catalog matching and distributor lookup.

1MHz Op Amp, 45uA, RRIO, 1Ch, 5.5V, SC-70 Product overview: OPA348AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 45uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA348AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA348AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA348AIDCKT
Operational Amplifiers - Op Amps OPA348AIDCKT
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Single Op Amp

Buy Now Datasheet
Op Amp, Cmos, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 26AJ7819 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
26AJ7819
Op Amp, Cmos, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 26AJ7819
OP AMP, CMOS, 1MHZ, 0.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, CMOS, 1MHZ, 0.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.1V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA348AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA348AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA348AIDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA348AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA348AIDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA348AIDCKT 296-12728-1-ND 060892-OPA348AIDCKT 687-OPA348AIDCKT OPA348AIDCKT OPA348AIDCKT 26AJ7819 OPA348AIDCKT OPA348AIDCKT
Product Name OPA348 1MHz, 45uA, RRIO, Single Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA348AIDCKT 1MHz 45uA 5.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op Amp, Cmos, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 2.1 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 8-OUT 20-Pin SOIC T/R - 815-CDC208DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0080 milliamps
View Details
2 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers