The OPA354A-Q1 is a single-channel, high-speed CMOS operational amplifier optimized for automotive applications, featuring unity-gain stability, rail-to-rail input and output, and a 250MHz bandwidth. It is packaged in a SOT-23-5 (DBV) case measuring 2.90mm × 1.60mm, with an operating temperature range of -40°C to +125°C. The device supports a supply voltage of 2.5V to 5.5V, provides a slew rate of 150V/μs, draws 5mA quiescent current per channel, and delivers output current exceeding 100mA. It is AEC-Q100 qualified for automotive use.
Automotive Catalog 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1084900-OPA354AQDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
250MHz CMOS Op Amp, 1.25-5.5V, 150V/µs Slew Rate, SOT-23-5 Product overview: OPA354AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V, 150V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 5.5V, 150V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA354AQDBVRQ1 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
High Speed Operational Amplifiers Auto Cat 250MHz R-R I/O CMOS Sgl Op Amp
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA354AQDBVRQ1 | 1084900-OPA354AQDBVRQ1 | 687-OPA354AQDBVRQ1 | 296-24618-6-ND | OPA354AQDBVRQ1 | OPA354AQDBVRQ1 | OPA354AQDBVRQ1 | OPA354AQDBVRQ1 |
| Product Name | OPA354A-Q1 Automotive Catalog 250MHz, Rail-to-Rail I/O, CMOS Single Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA354AQDBVRQ1 | 250MHz 5.5V 150V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 volts | ||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps |