Texas Instruments OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AID

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA333AID - Texas Instruments
Dallas, TX, United States
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA333AID
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AID
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19545-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19545-5-ND
Instrumentation, Op Amps, Buffer Amps 296-19545-5-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA333AID
350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA333AID
Precision Zero-Drift CMOS Op Amp, 350kHz, 1.8V-5.5V, 17uA, 10uV Vos Product overview: OPA333AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AID can be used for catalog matching and distributor lookup.

Precision Zero-Drift CMOS Op Amp, 350kHz, 1.8V-5.5V, 17uA, 10uV Vos Product overview: OPA333AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AID - 082012-OPA333AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AID
082012-OPA333AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AID 082012-OPA333AID
Manufacturer: Texas Instruments Win Source Part Number: 082012-OPA333AID Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MAX9617AXT+T; OPA333AIDBVTG4; OPA333AIDCKTG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082012-OPA333AID
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX9617AXT+T; OPA333AIDBVTG4; OPA333AIDCKTG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 6610864P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610864P
Op Amps 6610864P
Texas Instruments OPA333AID

Texas Instruments OPA333AID

Supplier's Site
Op Amps - 9223094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9223094
Op Amps 9223094
Texas Instruments OPA333AID

Texas Instruments OPA333AID

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA333AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA333AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA333AID
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA333AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA333AID
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA333AID
Instrumentation, OP Amps, Buffer Amps OPA333AID
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA333AID
Operational Amplifiers - Op Amps OPA333AID
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA333AID
Instrumentation, OP Amps, Buffer Amps OPA333AID
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA333AID 296-19545-5-ND 687-OPA333AID 082012-OPA333AID 6610864P OPA333AID OPA333AID OPA333AID OPA333AID OPA333AID
Product Name OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps 350kHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AID Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers