1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1233621-OPA330AIDCKT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Precision Op Amp, 1-Ch, RRIO, CMOS, 0.35MHz, SC-70, SMT Product overview: OPA330AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDCKT can be used for catalog matching and distributor lookup.
OPAMP, GP, R-R, CMOS, SC70-5; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA330AIDCKT | 296-25308-1-ND | 1233621-OPA330AIDCKT | 687-OPA330AIDCKT | 33AH4592 | OPA330AIDCKT | OPA330AIDCKT | OPA330AIDCKT | OPA330AIDCKT | OPA330AIDCKT |
| Product Name | OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDCKT | 0.35MHz Operational Amplifier IC | Opamp, Gp, R-R, Cmos, Sc70-5; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | |||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||
| CMRR | 100 dB |