Win Source Part Number: 980370-OPA2991IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 21V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 125 µV
Current - Supply: 560µA (x2 Channels)
Current - Output / Channel: 75 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2991IDRDKR,29
Base Product Number: OPA2991
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 40 V
40-V, dual 4.5MHz, rail-to-rail input/output, low-offset-voltage, low-noise op amp 8-SOIC -40 to 125 Product overview: OPA2991IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2991IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Dual 10pA 4.5MHz SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 980370-OPA2991IDR | 687-OPA2991IDR | 296-OPA2991IDRTR-ND | OPA2991IDR | OPA2991IDR | OPA2991IDR | OPA2991IDR | OPA2991IDR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 4.5MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.5600 milliamps | 0.5600 milliamps | 0.5600 milliamps | 0.5600 milliamps | ||||
| VOS | 0.1250 millivolts | 0.1250 millivolts | 0.1250 millivolts | |||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 4.5 MHz | 4.5 MHz | 4.5 MHz | 4.5 MHz | ||||
| Slew Rate | 21 V/µs | 21 V/µs | 21 V/µs | 21 V/µs | 2.10E-5 V/µs |