Texas Instruments OPA322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown OPA322AIDBVT

Description
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown 5-SOT-23 -40 to 125
Request a Quote
Description
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA322AIDBVT is a low-noise, rail-to-rail input/output CMOS operational amplifier from Texas Instruments, designed for low-power applications. It operates over a supply voltage range of 1.8V to 5.5V and features a quiescent current of only 1.5 mA per channel, making it suitable for power-sensitive designs. The amplifier has a gain bandwidth of 20 MHz and a slew rate of 10 V/Oºs, which allows it to handle a variety of signal conditioning tasks effectively. With a low noise density of 8.5 nV,àöHz at 1 kHz and a total harmonic distortion plus noise (THD+N) of 0.0005%, it is particularly well-suited for consumer audio applications. The OPA322AIDBVT also includes a shutdown mode that reduces the supply current to less than 0.1 OºA, enhancing its efficiency in battery-operated devices. It is available in a compact 5-pin SOT-23 package and is specified for operation in a temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The OPA322AIDBVT is a low-noise, rail-to-rail input/output CMOS operational amplifier from Texas Instruments, designed for low-power applications. It operates over a supply voltage range of 1.8V to 5.5V and features a quiescent current of only 1.5 mA per channel, making it suitable for power-sensitive designs. The amplifier has a gain bandwidth of 20 MHz and a slew rate of 10 V/Oºs, which allows it to handle a variety of signal conditioning tasks effectively. With a low noise density of 8.5 nV,àöHz at 1 kHz and a total harmonic distortion plus noise (THD+N) of 0.0005%, it is particularly well-suited for consumer audio applications. The OPA322AIDBVT also includes a shutdown mode that reduces the supply current to less than 0.1 OºA, enhancing its efficiency in battery-operated devices. It is available in a compact 5-pin SOT-23 package and is specified for operation in a temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown - OPA322AIDBVT - Texas Instruments
Dallas, TX, United States
OPA322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown
OPA322AIDBVT
OPA322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown OPA322AIDBVT
20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown 5-SOT-23 -40 to 125

20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
20MHz 1.8V SOT-23 Operational Amplifier IC
687-OPA322AIDBVT
20MHz 1.8V SOT-23 Operational Amplifier IC 687-OPA322AIDBVT
20MHz Op Amp, 1.8V RRIO, CMOS, 10pA Ib, 100dB PSRR, SOT-23 Product overview: OPA322AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA322AIDBVT can be used for catalog matching and distributor lookup.

20MHz Op Amp, 1.8V RRIO, CMOS, 10pA Ib, 100dB PSRR, SOT-23 Product overview: OPA322AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 1.8V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 1.8V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA322AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29511-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29511-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29511-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29511-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29511-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29511-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29511-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29511-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29511-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT - 1084824-OPA322AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT
1084824-OPA322AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT 1084824-OPA322AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1084824-OPA322AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.6mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084824-OPA322AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 8122600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8122600P
Op Amps 8122600P
Texas Instruments OPA322AIDBVT

Texas Instruments OPA322AIDBVT

Supplier's Site
Op Amps - 1627814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1627814
Op Amps 1627814
Texas Instruments OPA322AIDBVT

Texas Instruments OPA322AIDBVT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA322AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA322AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA322AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA322AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA322AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA322AIDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA322AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA322AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA322AIDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments - 28AH4548 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments
28AH4548
Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments 28AH4548
OP AMP, CMOS, 20MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OP AMP, CMOS, 20MHZ, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA322AIDBVT
Operational Amplifiers - Op Amps OPA322AIDBVT
Operational Amplifiers - Op Amps 20MHZ,LO NOISE,1.8V RRIO,CMOS OP AMP

Operational Amplifiers - Op Amps 20MHZ,LO NOISE,1.8V RRIO,CMOS OP AMP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA322AIDBVT 687-OPA322AIDBVT 296-29511-2-ND 1084824-OPA322AIDBVT 8122600P 1627814 OPA322AIDBVT OPA322AIDBVT OPA322AIDBVT OPA322AIDBVT 28AH4548 OPA322AIDBVT
Product Name OPA322 20MHz, Low Noise, 1.8V RRIO, CMOS Operational Amplifier with Shutdown 20MHz 1.8V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA322AIDBVT Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, Cmos, 20Mhz, 5Sot23; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 1.8 volts 5.5 volts 1.8 to 5.5 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1900 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details