Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Low Noise Op Amp, 5.5MHz, 1-Ch, RRIO, SOT-23, 5-Pin, 5.5V Product overview: OPA377AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA377AIDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 814347-OPA377AIDBVT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/μs
Gain Bandwidth Product: 5.5MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 250μV
Current - Supply: 760μA
Current - Output / Channel: 50mA
Voltage - Supply, Single/Dual (±): 2.2V ~ 5.5V, ±1.1V ~ 2.75V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: OPA377
OP AMP, GP, CMOS, 5.5MHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:2V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Low-Cost,Low Noise 5.5MHz CMOS Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA377AIDBVT | 296-27910-1-ND | 687-OPA377AIDBVT | 814347-OPA377AIDBVT | 26AJ7830 | OPA377AIDBVT | OPA377AIDBVT | OPA377AIDBVT | OPA377AIDBVT |
| Product Name | OPA377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 5.5MHz 5.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA377AIDBVT | Op Amp, Gp, Cmos, 5.5Mhz, Sot23-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts | ||||||
| VOS | 1 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1050 microamps | ||||||||
| CMRR | 70 dB |