Texas Instruments OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/250G4

Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown - OPA355NA/250G4 - Texas Instruments
Dallas, TX, United States
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown
OPA355NA/250G4
OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown OPA355NA/250G4
2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown 6-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA355NA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA355NA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA355NA/250G4-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250G4 - 060894-OPA355NA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250G4
060894-OPA355NA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250G4 060894-OPA355NA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 060894-OPA355NA/250G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: CMOS Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060894-OPA355NA/250G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: CMOS
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200MHz 360V SOT-23 Operational Amplifier IC
687-OPA355NA/250G4
200MHz 360V SOT-23 Operational Amplifier IC 687-OPA355NA/250G4
200MHz CMOS Op Amp, 360V/µs Slew Rate, SOT-23 Product overview: OPA355NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/250G4 can be used for catalog matching and distributor lookup.

200MHz CMOS Op Amp, 360V/µs Slew Rate, SOT-23 Product overview: OPA355NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA355NA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA355NA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA355NA/250G4
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA355NA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA355NA/250G4
Instrumentation, OP Amps, Buffer Amps OPA355NA/250G4
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA355NA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA355NA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA355NA/250G4
IC CMOS 1 CIRCUIT SOT23-6

IC CMOS 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA355NA/250G4
High Speed Operational Amplifiers OPA355NA/250G4
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Sngl

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA355NA/250G4 OPA355NA/250G4-ND 060894-OPA355NA/250G4 687-OPA355NA/250G4 OPA355NA/250G4 OPA355NA/250G4 OPA355NA/250G4 OPA355NA/250G4
Product Name OPA355 2.5V, 200MHz GBW, CMOS Single Op Amp With Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA355NA/250G4 200MHz 360V SOT-23 Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details