The OPA3684 is a low-power, triple current-feedback operational amplifier with disable, designed for applications such as video drivers and ADC input driving. It is available in a 14-pin SOIC package with dimensions compatible with the SO-14 designation and operates over a temperature range of -40°C to +85°C. The device supports single +5V to +12V or dual ±2.5V to ±6.0V supply operation, drawing 1.7 mA per channel at ±5V. It delivers a bandwidth of 170 MHz at a gain of +2, a slew rate of 650 V/µs minimum, and an output current of ±110 mA minimum at +85°C. The output swing is ±3.8 V minimum into a 1 kΩ load. Power dissipation is reduced by a disable function that lowers supply current to under 600 µA per channel. Harmonic distortion is less than -82 dBc at 5 MHz with high-impedance loads.
Low-Power, Triple Current Feedback Operational Amplifier with Disable 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1233695-OPA3684IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1.5mV
Family Name: OPA3684
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 160mA
SR - Slew Rate: 780 V/μs
GBP - Gain Bandwidth Product: 1.9GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): ADA4862-3YR; ADA4862-3YR-RL7; ADA4862-3YR-RL;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 3 Circuit 14-SOIC
3-Ch 250MHz Op Amp, 1.7mA, 160mA Out, 14-SOIC Product overview: OPA3684IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 1.7mA, 160mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 1.7mA, 160mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3684IDR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 3 CIRCUIT 14SOIC
Current Feedback Amplifier 3 Circuit 14-SOIC
IC OPAMP CFA 3 CIRCUIT 14SOIC
High Speed Operational Amplifiers Low-Power Triple Current Feedback
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3684IDR | 1233695-OPA3684IDR | OPA3684IDR-ND | 687-OPA3684IDR | OPA3684IDR | OPA3684IDR | OPA3684IDR | OPA3684IDR |
| Product Name | OPA3684 Low-Power, Triple Current Feedback Operational Amplifier with Disable | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3684IDR | Instrumentation, Op Amps, Buffer Amps | 250MHz 1.7mA 160mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 2.8 volts | |||||
| VOS | 3.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 3900 microamps |