Texas Instruments OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AIDBVTG4

Description
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23
Request a Quote Datasheet
Description
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier - OPA365AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier
OPA365AIDBVTG4
OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier OPA365AIDBVTG4
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23

2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 5-SOT-23

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-52679-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-52679-2-ND
Instrumentation, Op Amps, Buffer Amps 296-52679-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC
687-OPA365AIDBVTG4
50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC 687-OPA365AIDBVTG4
50MHz Op Amp, 2.2V-5.5V, Rail-to-Rail, 1-Ch, SOT-23 Product overview: OPA365AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AIDBVTG4 can be used for catalog matching and distributor lookup.

50MHz Op Amp, 2.2V-5.5V, Rail-to-Rail, 1-Ch, SOT-23 Product overview: OPA365AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVTG4 - 791005-OPA365AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVTG4
791005-OPA365AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVTG4 791005-OPA365AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 791005-OPA365AIDBVTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.2pA Voltage - Input Offset: 100μV Family Name: OPA365 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: SOT-23-5 Output Current per Channel: 65mA SR - Slew Rate: 25 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.25 V Alternative Parts (Cross-Reference): MAX4174CAEUK; MAX4175AKEUK-T; MAX4174ANEUK-T; MAX4174AHEUK+T; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791005-OPA365AIDBVTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 100μV
Family Name: OPA365
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 65mA
SR - Slew Rate: 25 V/μs
GBP - Gain Bandwidth Product: 50MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.25 V
Alternative Parts (Cross-Reference): MAX4174CAEUK; MAX4175AKEUK-T; MAX4174ANEUK-T; MAX4174AHEUK+T;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP GP 50MHZ RRO SOT23-5 - 815-OPA365AIDBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 50MHZ RRO SOT23-5
815-OPA365AIDBVTG4
IC OPAMP GP 50MHZ RRO SOT23-5 815-OPA365AIDBVTG4
IC OPAMP GP 50MHZ RRO SOT23-5

IC OPAMP GP 50MHZ RRO SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA365AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA365AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA365AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA365AIDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA365AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA365AIDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA365AIDBVTG4
Operational Amplifiers - Op Amps OPA365AIDBVTG4
Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp

Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA365AIDBVTG4 296-52679-2-ND 687-OPA365AIDBVTG4 791005-OPA365AIDBVTG4 815-OPA365AIDBVTG4 OPA365AIDBVTG4 OPA365AIDBVTG4 OPA365AIDBVTG4 OPA365AIDBVTG4
Product Name OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps 50MHz 2.2V 5.5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AIDBVTG4 IC OPAMP GP 50MHZ RRO SOT23-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts
Quiescent Current (IQ) 5000 microamps
GBW 50 MHz 50 MHz 50 MHz
Slew Rate 25 V/µs 25 V/µs 25 V/µs 25 V/µs 2.50E-5 V/µs 25 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Clock Fanout Buffer 10-OUT 24-Pin SOIC T/R - 815-CDC2351DWR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 15 milliamps
View Details
2 suppliers