The OPA330AIDBVRG4 is a precision, zero-drift CMOS operational amplifier with a maximum offset voltage of 50 µV and a drift of 0.25 µV/°C, optimized for low-voltage operation from 1.8 V to 5.5 V and a maximum quiescent current of 35 µA. It features rail-to-rail input and output, internal EMI filtering, and is packaged in a 5-pin SOT-23 measuring 2.90 mm × 1.60 mm. The device is specified for operation from -40°C to 125°C and includes a 0.1 Hz to 10 Hz noise level of 1.1 µV PP.
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Precision Op Amp, 1-Ch, Rail-to-Rail, SOT-23, 0.35MHz Product overview: OPA330AIDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233620-OPA330AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA330
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4074AKEUK+T; MAX4175BFEUK+T; MAX4074CAEUK;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Sensing & Instrumentation
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA330AIDBVRG4 | OPA330AIDBVRG4-ND | 687-OPA330AIDBVRG4 | 1233620-OPA330AIDBVRG4 | OPA330AIDBVRG4 | OPA330AIDBVRG4 | OPA330AIDBVRG4 | OPA330AIDBVRG4 |
| Product Name | OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | 0.35MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVRG4 | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | ||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | |||||
| Quiescent Current (IQ) | 35 microamps | |||||||
| CMRR | 100 dB |